The PC357N0 is a 4-pin mini-flat package general-purpose photocoupler containing an IRED optically coupled to a phototransistor. It has an isolation voltage of 3.75 kV rms and a collector-emitter voltage rating of 80 V. The current transfer ratio ranges from 4.0% to 30.0% at an input current of 5 mA and collector-emitter voltage of 5 V. The package is compliant with UL 94 V-0 flammability standards and is recognized under UL1577 for double protection isolation. It operates from -30°C to +100°C and is suitable for hybrid substrates and programmable controllers.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC357N0 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N0 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |