The PC355NJ0000F is a Darlington phototransistor output photocoupler in a 4-pin Mini-flat package, designed for signal isolation in industrial and control applications. It features a 3.75 kV rms isolation voltage between input and output, a minimum current transfer ratio of 600% at 1 mA forward current and 2 V collector-emitter voltage, and a package size of 7.0 mm × 5.3 mm × 2.0 mm. The device meets UL1577 double protection isolation standards, is RoHS compliant, and has a UL 94 V-0 flame rating. Operating temperature ranges from -30°C to +100°C, with storage temperatures from -40°C to +125°C.
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin Mini-Flat T/R Product overview: PC355NJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC355NJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC355NJ0000F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 16 milliamps |