The PC354NTJ000F is an AC input photocoupler in a 4-pin Mini-flat package, featuring an IRED optically coupled to a phototransistor. It provides an isolation voltage of 3.75 kV rms and a collector-emitter voltage rating of 80 V, with a current transfer ratio of 20% to 400% at an input current of ±1 mA. The device is designed for high-density mounting applications, complies with UL1577 for double protection isolation, and meets UL 94V-0 flammability standards. It is lead-free and RoHS compliant. Package dimensions are 5.3 mm × 2.0 mm, with a 2.54 mm lead pitch. The part shares the core specifications of the PC354NJ0000F series.
OPTOISOLATOR 3.75KV TRANS 4-SMD Product overview: PC354NTJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC354NTJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC354NTJ000F |
| Product Name | SMD 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |