The PC354NJ0000F is an AC input photcoupler featuring an IRED optically coupled to a phototransistor in a 4-pin Mini-flat package measuring 5.3 mm × 3.6 mm × 2.0 mm. It provides 3.75 kV rms isolation voltage between input and output, with a collector-emitter voltage rating of 80 V and a current transfer ratio of 20% to 400% at an input current of ±1 mA. The package resin complies with UL 94 V-0, and the device meets RoHS directive requirements. It is recognized under UL1577 for double protection isolation. Output characteristics include a collector current of up to 50 mA and a saturation voltage of 0.2 V max at I_F=20 mA and I_C=1 mA. Rise and fall times are both specified up to 18 µs, and the operating temperature range is -30 °C to +100 °C.
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC354NJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC354NJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC354NJ0000F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 4 milliamps |