The PC354N1TJ00F is an AC input photocoupler in a 4-pin Mini-flat package, consisting of an IRED optically coupled to a phototransistor. It features an input-output isolation voltage of 3.75 kV rms, a collector-emitter voltage rating of 80 V, and a current transfer ratio of 0.5 to 1.5 at an input current of ±1 mA. The package is double transfer molded for flow soldering, compliant with UL1577 for double protection isolation and UL 94V-0 for flammability, and is lead-free and RoHS compliant. Physical dimensions are 5.3 mm × 2.54 mm × 2.0 mm, with a mass of approximately 0.1 g.
OPTOISOLATOR 3.75KV TRANS 4-SMD Product overview: PC354N1TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC354N1TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC354N1TJ00F |
| Product Name | SMD 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |