The PC353T is a 5-pin Mini-flat package photocoupler with a base terminal, containing an IRED optically coupled to a phototransistor, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features an isolation voltage of 3.75 kV rms, a collector-emitter voltage rating of 80 V, and a compact size of 6.2 mm × 4.4 mm × 2.0 mm with a mass of approximately 0.1 g. The package resin meets UL 94 V-0 flammability rating and is recognized under UL1577 for double protection isolation.
OPTOISO 3.75KV TRANS W/BASE 5SMD Product overview: PC353T from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC353T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC353T |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |