The PC123ZY2J00F is a 4-pin SMT gullwing lead-form photocoupler with reinforced insulation, featuring an IRED optically coupled to a phototransistor. It provides 5.0 kV rms isolation voltage, a current transfer ratio of 5.0% to 12.5% at 5 mA input current, and operates within a temperature range of -30°C to +100°C. The package resin meets UL 94 V-0 flammability rating and the device is RoHS compliant. It is certified to UL1577, BSI EN60065, EN60950, CSA, and VDE DIN EN60747-5-2 standards.
OPTOISOLATR 5KV TRANSISTOR 4-SMD Product overview: PC123ZY2J00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123ZY2J00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123ZY2J00F |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |