The PC123Y2J000F is a 4-pin DIP phototransistor optocoupler with reinforced insulation, providing 5.0 kV RMS isolation voltage between input and output. It features a current transfer ratio (CTR) of 5.0% to 12.5% at an input current of 5 mA and collector-emitter voltage of 5 V. The device is housed in a double transfer mold package compliant with UL 94 V-0 flammability rating, supports lead-free soldering, and meets RoHS directives. It is certified to UL1577, BSI EN60065, EN60950, CSA, and VDE DIN EN60747-5-2 standards. Operating temperature ranges from -30°C to +100°C, with storage temperatures from -55°C to +125°C.
OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: PC123Y2J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123Y2J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123Y2J000F |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |