Sharp Microelectronics of the Americas DIP Bipolar Transistor PC123Y23FZ9F

Description
DC-IN 1-CH DC-OUT 4-Pin DIP Sleeve Product overview: PC123Y23FZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123Y23FZ9F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-IN 1-CH DC-OUT 4-Pin DIP Sleeve Product overview: PC123Y23FZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123Y23FZ9F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-PC123Y23FZ9F
DIP Bipolar Transistor 903-PC123Y23FZ9F
DC-IN 1-CH DC-OUT 4-Pin DIP Sleeve Product overview: PC123Y23FZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123Y23FZ9F can be used for catalog matching and distributor lookup.

DC-IN 1-CH DC-OUT 4-Pin DIP Sleeve Product overview: PC123Y23FZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123Y23FZ9F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC123Y23FZ9F - 719862-PC123Y23FZ9F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC123Y23FZ9F
719862-PC123Y23FZ9F
Optoisolators - Transistor, Photovoltaic Output - PC123Y23FZ9F 719862-PC123Y23FZ9F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 719862-PC123Y23FZ9F Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 2.5mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 4-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 200mV Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 719862-PC123Y23FZ9F
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 2.5mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Status: Obsolete
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 400% at 5mA
Vce Saturation (Maximum): 200mV
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PC123Y23FZ9F 719862-PC123Y23FZ9F
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC123Y23FZ9F
Package Type Tube SOT3
Packing Method Tube Tube; Tube
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data