Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC123X2YUPOF PC123X2YUPOF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999014-PC123X2YUPOF Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999014-PC123X2YUPOF Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC123X2YUPOF - 999014-PC123X2YUPOF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC123X2YUPOF
999014-PC123X2YUPOF
OEM Parts - OEM Parts (O - R) - PC123X2YUPOF 999014-PC123X2YUPOF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999014-PC123X2YUPOF Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999014-PC123X2YUPOF
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999014-PC123X2YUPOF
Product Name OEM Parts - OEM Parts (O - R) - PC123X2YUPOF
Unlock Full Specs
to access all available technical data