The PC123X2YUP1B is a photocoupler with an infrared LED and phototransistor output, designed for electrical isolation in signal transmission. It is housed in a 4-pin plastic package measuring 52.0 mm × 7.62 mm × 5.3 mm, with a mass of approximately 0.22 g. The device has a collector current rating of 5.0 to 12.5 mA at I_F=5 mA and V_CE=5 V, and a collector-emitter breakdown voltage of 80 V. It supports an isolation voltage of 5 kV rms and meets safety standards including VDE DIN EN 60747-5-5 with a maximum operating isolation voltage of 1140 V peak, 8.0 mm clearance and creepage distance, and CTI 175 tracking resistance. The product complies with RoHS (2011/65/EU) and uses SnBi plating for lead finish. The operating temperature range is -30°C to +100°C, and total power dissipation is limited to 200 mW.
DC-IN 1-CH Transistor DC-OUT 4-Pin Product overview: PC123X2YUP1B from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123X2YUP1B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123X2YUP1B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 50 milliamps |