The PC123S is a 4-pin DIP photovoltaic output optoisolator with reinforced insulation, consisting of an IRED coupled to a phototransistor. It offers an isolation voltage of 5.0 kV rms and a current transfer ratio (CTR) of 5.0% to 10.0% at an input current of 5 mA and collector-emitter voltage of 5 V. The device is packaged in a 4-pin DIP with gullwing leads for surface-mount applications, features a creepage distance of at least 8 mm, and complies with UL1577, VDE0884, and UL 94 V-0 standards. Operating temperature range is -30°C to +100°C.
OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: PC123S from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123S |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |