Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC123PJ0000F PC123PJ0000F

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083995-PC123PJ0000F Packaging: Cut Tape Termination: SMD/SMT Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 5 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 V Current Transfer Ratio: 400 % Output Voltage: 70 V Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Output Current per Channel: 50 mA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083995-PC123PJ0000F Packaging: Cut Tape Termination: SMD/SMT Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 5 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 V Current Transfer Ratio: 400 % Output Voltage: 70 V Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Output Current per Channel: 50 mA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC123PJ0000F - 1083995-PC123PJ0000F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC123PJ0000F
1083995-PC123PJ0000F
OEM Parts - OEM Parts (O - R) - PC123PJ0000F 1083995-PC123PJ0000F
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083995-PC123PJ0000F Packaging: Cut Tape Termination: SMD/SMT Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 5 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 V Current Transfer Ratio: 400 % Output Voltage: 70 V Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Output Current per Channel: 50 mA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083995-PC123PJ0000F
Packaging: Cut Tape
Termination: SMD/SMT
Number of Circuits: 1
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 200 mW
Forward Current: 5 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5 V
Current Transfer Ratio: 400 %
Output Voltage: 70 V
Rise Time: 18 µs
Fall Time: 18 µs
Categories: OEM Parts(O-R)
Output Current per Channel: 50 mA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083995-PC123PJ0000F
Product Name OEM Parts - OEM Parts (O - R) - PC123PJ0000F
Unlock Full Specs
to access all available technical data