The PC123P2J000F is a 4-pin SMT gullwing lead-form photocoupler with reinforced insulation, featuring an IRED optically coupled to a phototransistor. It provides 5.0 kV rms isolation voltage and has a current transfer ratio (CTR) of 5.0% to 12.5% at 5 mA input current. The device complies with UL1577, VDE, CSA, and other international safety standards. It is RoHS compliant and features a UL 94 V-0 rated package. Operating temperature range is from -30°C to +100°C.
OPTOISOLATR 5KV TRANSISTOR 4-SMD Product overview: PC123P2J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123P2J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123P2J000F |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |