Sharp Microelectronics of the Americas DIP Bipolar Transistor PC123P2

Description
DIP 4pin Reinforced Insulation Type Photocoupler Product overview: PC123P2 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIP 4pin Reinforced Insulation Type Photocoupler Product overview: PC123P2 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-PC123P2
DIP Bipolar Transistor 903-PC123P2
DIP 4pin Reinforced Insulation Type Photocoupler Product overview: PC123P2 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123P2 can be used for catalog matching and distributor lookup.

DIP 4pin Reinforced Insulation Type Photocoupler Product overview: PC123P2 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC123P2 - 1235644-PC123P2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC123P2
1235644-PC123P2
Optoisolators - Transistor, Photovoltaic Output - PC123P2 1235644-PC123P2
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235644-PC123P2 Packaging: Reel - TR Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Family Name: PC123 Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 250% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): CPC1303GR; CPC1303GRTR; SFH6156-3; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235644-PC123P2
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PC123
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 5mA
Current Transfer Ratio (Maximum): 250% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): CPC1303GR; CPC1303GRTR; SFH6156-3;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: China, Indonesia, Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PC123P2 1235644-PC123P2
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC123P2
Package Type Reel - TR SOT3
Unlock Full Specs
to access all available technical data