The PC123P is a 4-pin SMT gullwing lead-form photocoupler with reinforced insulation, containing an IRED optically coupled to a phototransistor. It features a 5.0 kV RMS isolation voltage, current transfer ratio of 50% to 400% at 5 mA input current, and operates over a temperature range of -30°C to +100°C. The package is compliant with UL94 V-0 flammability rating and is approved for safety standards including UL1577, VDE0884, EN60065, and EN60950. Product mass is approximately 0.18 g.
OPTOISOLATR 5KV TRANSISTOR 4-SMD Product overview: PC123P from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123P |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |