The PC123J00000F is a 4-pin DIP photovoltaic optocoupler with an infrared LED coupled to a phototransistor, designed for electrical isolation in signal transmission and noise suppression. It features a reinforced insulation type with a 5.0 kV rms isolation voltage and a current transfer ratio of 50% to 400% at an input current of 5 mA. The package is suitable for through-hole mounting with a standard lead spacing of 7.62 mm, and complies with RoHS and UL 94V-0 flammability standards. It meets UL1577, CSA, and multiple EN60065 and EN60950 safety approvals. Product mass is approximately 0.23 g.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123J00000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123J00000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123J00000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |