Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083985-PC123GY2J00F
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 200 mW
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Current Transfer Ratio: 400 %
Rise Time: 18 µs
Fall Time: 18 µs
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083985-PC123GY2J00F |
| Product Name | OEM Parts - OEM Parts (O - R) - PC123GY2J00F |