PC123FYJ000F is a 4-pin DIP phototransistor photocoupler with reinforced insulation, featuring an isolation voltage of 5.0 kV rms and a current transfer ratio of 50% to 400% at 5 mA input current. It has a wide lead-form package with VDE certification (DIN EN60747-5-2) and complies with RoHS standards. The package dimensions are 7.62 mm × 4.58 mm for lead spacing, with a maximum height of 6.5 mm. It supports through-hole mounting and meets UL1577, CSA, and multiple European safety agency approvals. The epoxy resin is UL 94 V-0 rated, and it operates from -30°C to +100°C. The part is designed for I/O isolation, noise suppression, and signal transmission across different potentials.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123FYJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123FYJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123FYJ000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |