The PC123FY2J00F is a 4-pin DIP photocopler with reinforced insulation, consisting of an IRED coupled to a phototransistor. It features a 5.0 kV RMS isolation voltage, a current transfer ratio of 5.0% to 12.5% at 5 mA input current, and a wide-lead spacing package. The device meets UL1577, VDE (DIN EN60747-5-2), and other international safety standards, and is RoHS compliant. It is designed for signal isolation in applications such as MCU interfaces and noise suppression in switching circuits.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123FY2J00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123FY2J00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123FY2J00F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |