The PC123J00000F series is a 4-pin DIP photocoupler with reinforced insulation, featuring an IRED optically coupled to a phototransistor. It offers an isolation voltage of 5.0 kV rms and a current transfer ratio (CTR) of 50% to 400% at 5 mA input current. The package supports through-hole and surface-mount options, with wide lead spacing available. The series complies with UL1577, CSA, and multiple EN60065/EN60950 standards, and the resin meets UL94V-0 flammability rating. The part is RoHS compliant and designed for general electronic equipment applications such as MCU I/O isolation and noise suppression.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123FY2 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123FY2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123FY2 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |