The PC123F2J000F is a 4-pin DIP phototransistor photocoupler with reinforced insulation, featuring a 5.0 kV rms isolation voltage and current transfer ratio ranging from 5.0% to 12.5% at 5 mA input current. It has a wide lead spacing for increased creepage distance and is packaged in a through-hole configuration with SMT-compatible variants available. The device is RoHS compliant, uses UL 94 V-0 rated resin, and meets agency approvals including UL1577, CSA, and VDE. Its operating temperature range is from -30°C to +100°C, and it supports standard soldering processes up to 260°C for 10 seconds.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123F2J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123F2J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123F2J000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |