The PC123F2 is part of the PC123J00000F series, a 4-pin DIP photcoupler with reinforced insulation, featuring an IRED optically coupled to a phototransistor. It provides 5.0 kV rms isolation voltage, a current transfer ratio (CTR) range of 5.0 to 12.5 mA at 5 mA input current, and is available in a wide-lead through-hole package. The package resin meets UL 94 V-0 flammability rating and the product is RoHS compliant. It is certified to UL1577, CSA, VDE (DIN EN60747-5-2), and multiple EN60065/EN60950 standards. Operating temperature ranges from -30°C to +100°C, with a storage temperature range of -55°C to +125°C.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123F2 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123F2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123F2 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |