The PC123J00000F series is a 4-pin DIP photocopuler with reinforced insulation, containing an IRED optically coupled to a phototransistor, featuring an input-output isolation voltage of 5.0 kV and a current transfer ratio of 50% to 400% at an input current of 5 mA. It is available in through-hole and SMT gullwing lead forms, with a creepage distance of at least 8 mm and a minimum isolation distance of 0.4 mm. The package resin meets UL94V-0 flammability rating and the device is RoHS compliant. Agency approvals include UL1577, CSA, VDE, and multiple European safety standards. The PC123C part variant is not explicitly listed, but the series features apply to all variants including those with the C rank designation (CTR 10.0 to 20.0% at 5 mA).
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123C from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123C |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |