The PC123BJ0000F is a 4-pin DIP photovoltaic output optoisolator containing an IRED coupled to a phototransistor, offering reinforced insulation with a 5.0 kV rms isolation voltage. It has a current transfer ratio (CTR) of 5.0% to 12.5% at 5 mA input current and is available in through-hole and SMT gullwing lead forms. The device complies with UL1577, VDE (DIN EN60747-5-2), and CSA standards, features UL 94 V-0 rated epoxy resin, and is RoHS compliant. Maximum collector current is 50 mA, and operating temperature ranges from -30°C to +100°C.
OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: PC123BJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123BJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123BJ0000F |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube/Rail |