The PC123AJ0000F is a 4-pin DIP phototransistor photocoupler with reinforced insulation, featuring an input-output isolation voltage of 5.0 kV rms and a current transfer ratio (CTR) of 2.5% to 7.5% at 5 mA input current. It is available in through-hole packaging with wide lead spacing, has a maximum collector current of 50 mA, and operates from -30°C to +100°C. The device meets UL1577, CSA, and VDE (DIN EN60747-5-2) approvals, is RoHS compliant, and uses a UL94 V-0 rated package resin.
OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: PC123AJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123AJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123AJ0000F |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |