Sharp Microelectronics of the Americas OEM Parts - OEM Parts (J - L) - LT1H67A LT1H67A

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071544-LT1H67A Packaging: Tape and Reel Length: 1.6 mm Number of Elements: 1 Forward Voltage: 2.8 V Luminous Intensity: 8.3 mcd Power Dissipation: 84 mW Forward Current: 30 mA Reverse Voltage: 5 V Number of Pins: 2 Categories: OEM Parts(J-L) Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Test Current: 20 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071544-LT1H67A Packaging: Tape and Reel Length: 1.6 mm Number of Elements: 1 Forward Voltage: 2.8 V Luminous Intensity: 8.3 mcd Power Dissipation: 84 mW Forward Current: 30 mA Reverse Voltage: 5 V Number of Pins: 2 Categories: OEM Parts(J-L) Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Test Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LT1H67A - 1071544-LT1H67A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LT1H67A
1071544-LT1H67A
OEM Parts - OEM Parts (J - L) - LT1H67A 1071544-LT1H67A
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071544-LT1H67A Packaging: Tape and Reel Length: 1.6 mm Number of Elements: 1 Forward Voltage: 2.8 V Luminous Intensity: 8.3 mcd Power Dissipation: 84 mW Forward Current: 30 mA Reverse Voltage: 5 V Number of Pins: 2 Categories: OEM Parts(J-L) Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Test Current: 20 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071544-LT1H67A
Packaging: Tape and Reel
Length: 1.6 mm
Number of Elements: 1
Forward Voltage: 2.8 V
Luminous Intensity: 8.3 mcd
Power Dissipation: 84 mW
Forward Current: 30 mA
Reverse Voltage: 5 V
Number of Pins: 2
Categories: OEM Parts(J-L)
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Test Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1071544-LT1H67A
Product Name OEM Parts - OEM Parts (J - L) - LT1H67A
Unlock Full Specs
to access all available technical data