Sharp Microelectronics of the Americas Optoelectronics - Display Modules - LCD, OLED, Graphic LQ070K1LX80

Description
Win Source Part Number: 1027512-LQ070K1LX80 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Tray Standard Package: 40 Interface: Parallel, 24-Bit (RGB) Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 93.60mm W x 149.76mm H Backlight: LED - White Diagonal Screen Size: 7" (177.80mm) Dot Pixels: 800 x 1280 Graphics Color: Red, Green, Blue (RGB) Dot Pitch: 0.12mm W x 0.12mm H Alternative Parts (Cross-Reference): NHD-7.0-800480EF-ASX V#-CTP; NHD-7.0-800480EF-ASX N#-CTP; NHD-7.0-800480EF-ASX V#-T; TCG070WVLPAANN-AN50; TCG057VGLCA-G00; TCG075VGLCE-G00; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1027512-LQ070K1LX80 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Tray Standard Package: 40 Interface: Parallel, 24-Bit (RGB) Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 93.60mm W x 149.76mm H Backlight: LED - White Diagonal Screen Size: 7" (177.80mm) Dot Pixels: 800 x 1280 Graphics Color: Red, Green, Blue (RGB) Dot Pitch: 0.12mm W x 0.12mm H Alternative Parts (Cross-Reference): NHD-7.0-800480EF-ASX V#-CTP; NHD-7.0-800480EF-ASX N#-CTP; NHD-7.0-800480EF-ASX V#-T; TCG070WVLPAANN-AN50; TCG057VGLCA-G00; TCG075VGLCE-G00; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED, Graphic - 1027512-LQ070K1LX80 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED, Graphic
1027512-LQ070K1LX80
Optoelectronics - Display Modules - LCD, OLED, Graphic 1027512-LQ070K1LX80
Win Source Part Number: 1027512-LQ070K1LX80 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Tray Standard Package: 40 Interface: Parallel, 24-Bit (RGB) Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 93.60mm W x 149.76mm H Backlight: LED - White Diagonal Screen Size: 7" (177.80mm) Dot Pixels: 800 x 1280 Graphics Color: Red, Green, Blue (RGB) Dot Pitch: 0.12mm W x 0.12mm H Alternative Parts (Cross-Reference): NHD-7.0-800480EF-ASX V#-CTP; NHD-7.0-800480EF-ASX N#-CTP; NHD-7.0-800480EF-ASX V#-T; TCG070WVLPAANN-AN50; TCG057VGLCA-G00; TCG075VGLCE-G00; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1027512-LQ070K1LX80
Category: Optoelectronics>Display Modules - LCD, OLED, Graphic
Package: Tray
Standard Package: 40
Interface: Parallel, 24-Bit (RGB)
Display Type: TFT - Color
Display Mode: Transmissive
Viewing Area: 93.60mm W x 149.76mm H
Backlight: LED - White
Diagonal Screen Size: 7" (177.80mm)
Dot Pixels: 800 x 1280
Graphics Color: Red, Green, Blue (RGB)
Dot Pitch: 0.12mm W x 0.12mm H
Alternative Parts (Cross-Reference): NHD-7.0-800480EF-ASXV#-CTP; NHD-7.0-800480EF-ASXN#-CTP; NHD-7.0-800480EF-ASXV#-T; TCG070WVLPAANN-AN50; TCG057VGLCA-G00; TCG075VGLCE-G00;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8524.91.1000
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1027512-LQ070K1LX80
Product Name Optoelectronics - Display Modules - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD300 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Number of Characters 6 #
View Details