Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970004-LQ043T1DG02
Mounting: SMD (SMT)
Interface: RGB
Height: 90.6 mm
Number of Pins: 40
Categories: OEM Parts(J-L)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -10 °C
REACH SVHC: Unknown
Viewing Area (height): 53.856 mm
Resolution (height): 272 pixel
Resolution (width): 480 pixel
Viewing Area (width): 95.04 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970004-LQ043T1DG02 |
| Product Name | OEM Parts - OEM Parts (J - L) - LQ043T1DG02 |