Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020220-LH7A404N0E00
Operating Supply Voltage: 1.8 V
Number of Pins: 324
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LH7A404N0E000B2LH7A4
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.89 V
Min Supply Voltage: 1.71 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020220-LH7A404N0E000B2 |
| Product Name | OEM Parts - OEM Parts (J - L) - LH7A404N0E000B2 |