Sharp Microelectronics of the Americas Integrated Circuits (ICs) - Embedded - Microcontrollers LH7A404N0E000B0A

Description
Win Source Part Number: 1382481-LH7A404N0E00 0B0A Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: BlueStreak ; LH7A Core Processor: ARM9® Speed: 200MHz Package: Tray Core Size: 32-Bit Single-Core Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB Peripherals: AC'97, DMA, LCD, POR, PWM, WDT Number of I/O: 64 Program Memory Type: ROMless RAM Size: 80K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 324-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 67 pct. Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V HTSUS: 8542.31.0001 Mfr: Sharp Microelectronics Base Product Number: LH7A4 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 90 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382481-LH7A404N0E00 0B0A Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: BlueStreak ; LH7A Core Processor: ARM9® Speed: 200MHz Package: Tray Core Size: 32-Bit Single-Core Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB Peripherals: AC'97, DMA, LCD, POR, PWM, WDT Number of I/O: 64 Program Memory Type: ROMless RAM Size: 80K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 324-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 67 pct. Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V HTSUS: 8542.31.0001 Mfr: Sharp Microelectronics Base Product Number: LH7A4 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 90 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1382481-LH7A404N0E000B0A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1382481-LH7A404N0E000B0A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1382481-LH7A404N0E000B0A
Win Source Part Number: 1382481-LH7A404N0E00 0B0A Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: BlueStreak ; LH7A Core Processor: ARM9® Speed: 200MHz Package: Tray Core Size: 32-Bit Single-Core Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB Peripherals: AC'97, DMA, LCD, POR, PWM, WDT Number of I/O: 64 Program Memory Type: ROMless RAM Size: 80K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 324-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 67 pct. Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V HTSUS: 8542.31.0001 Mfr: Sharp Microelectronics Base Product Number: LH7A4 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 90 pcs

Win Source Part Number: 1382481-LH7A404N0E000B0A
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Series: BlueStreak ; LH7A
Core Processor: ARM9®
Speed: 200MHz
Package: Tray
Core Size: 32-Bit Single-Core
Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB
Peripherals: AC'97, DMA, LCD, POR, PWM, WDT
Number of I/O: 64
Program Memory Type: ROMless
RAM Size: 80K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 324-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 67 pct.
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
HTSUS: 8542.31.0001
Mfr: Sharp Microelectronics
Base Product Number: LH7A4
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 90 pcs

Buy Now Datasheet
Microcontrollers - LH7A404N0E000B0A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LH7A404N0E000B0A-ND
Microcontrollers LH7A404N0E000B0A-ND
ARM9® BlueStreak ; LH7A Microcontroller IC 32-Bit Single-Core 200MHz ROMless

ARM9® BlueStreak ; LH7A Microcontroller IC 32-Bit Single-Core 200MHz ROMless

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-LH7A404N0E000B0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-LH7A404N0E000B0A
32-bit 32BIT Embedded Microcontroller MCU 685-LH7A404N0E000B0A
IC MCU 32BIT ROMLESS 324CABGA Product overview: LH7A404N0E000B0A from Sharp Microelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH7A404N0E000B0A can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 324CABGA Product overview: LH7A404N0E000B0A from Sharp Microelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH7A404N0E000B0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LH7A404N0E000B0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LH7A404N0E000B0A
Microcontrollers LH7A404N0E000B0A
ARM9® BlueStreak ; LH7A Microcontroller IC 32-Bit Single-Core 200MHz ROMless

ARM9® BlueStreak ; LH7A Microcontroller IC 32-Bit Single-Core 200MHz ROMless

Buy Now Datasheet
Embedded - Microcontrollers - LH7A404N0E000B0A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LH7A404N0E000B0A
Embedded - Microcontrollers LH7A404N0E000B0A
IC MCU 32BIT ROMLESS 324CABGA

IC MCU 32BIT ROMLESS 324CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LH7A404N0E000B0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LH7A404N0E000B0A
Integrated Circuits (ICs) - Embedded - Microcontrollers LH7A404N0E000B0A
IC MCU 32BIT ROMLESS 324CABGA

IC MCU 32BIT ROMLESS 324CABGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1382481-LH7A404N0E000B0A LH7A404N0E000B0A-ND 685-LH7A404N0E000B0A LH7A404N0E000B0A LH7A404N0E000B0A LH7A404N0E000B0A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
RAM 80 KB 80 KB 80 KB 80 KB 80 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers