Sharp Microelectronics of the Americas Embedded - Embedded - Microcontrollers - LH7A400N0G000B5 LH7A400N0G000B5

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 923046-LH7A400N0G000 B5 Series: BlueStreak ; LH7A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17) Core Processor: ARM9® Speed: 200MHz Package: 256-BGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB Peripherals: AC'97, DMA, LCD, POR, PWM, WDT Number of I/O: 60 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 923046-LH7A400N0G000 B5 Series: BlueStreak ; LH7A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17) Core Processor: ARM9® Speed: 200MHz Package: 256-BGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB Peripherals: AC'97, DMA, LCD, POR, PWM, WDT Number of I/O: 60 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LH7A400N0G000B5 - 923046-LH7A400N0G000B5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LH7A400N0G000B5
923046-LH7A400N0G000B5
Embedded - Embedded - Microcontrollers - LH7A400N0G000B5 923046-LH7A400N0G000B5
Manufacturer: Sharp Microelectronics Win Source Part Number: 923046-LH7A400N0G000 B5 Series: BlueStreak ; LH7A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17) Core Processor: ARM9® Speed: 200MHz Package: 256-BGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB Peripherals: AC'97, DMA, LCD, POR, PWM, WDT Number of I/O: 60 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Sharp Microelectronics
Win Source Part Number: 923046-LH7A400N0G000B5
Series: BlueStreak ; LH7A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17)
Core Processor: ARM9®
Speed: 200MHz
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB
Peripherals: AC'97, DMA, LCD, POR, PWM, WDT
Number of I/O: 60
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (17x17)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 923046-LH7A400N0G000B5
Product Name Embedded - Embedded - Microcontrollers - LH7A400N0G000B5
Data Bus 32 Bit
Clock Speed 200 MHz
ROM Type ROMLess; ROMless
Supply Voltage 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details