Sharp Corporation Embedded - Embedded - Microcontrollers - LH79524N0F100A0 LH79524N0F100A0

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 206238-LH79524N0F100 A0 Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Type: ROMless Data Converters: A/D 10x10b Family Name: LH79524 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-CABGA (14x14) Speed(Frequency): 77.4MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): LH79524N0F100A0,55; LH79524N0F100A0,551; LH79524N0F100A1,551; LH79524N0F100A1,55; Introduction Date: May 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 206238-LH79524N0F100 A0 Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Type: ROMless Data Converters: A/D 10x10b Family Name: LH79524 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-CABGA (14x14) Speed(Frequency): 77.4MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): LH79524N0F100A0,55; LH79524N0F100A0,551; LH79524N0F100A1,551; LH79524N0F100A1,55; Introduction Date: May 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LH79524N0F100A0 - 206238-LH79524N0F100A0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LH79524N0F100A0
206238-LH79524N0F100A0
Embedded - Embedded - Microcontrollers - LH79524N0F100A0 206238-LH79524N0F100A0
Manufacturer: Sharp Microelectronics Win Source Part Number: 206238-LH79524N0F100 A0 Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Type: ROMless Data Converters: A/D 10x10b Family Name: LH79524 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-CABGA (14x14) Speed(Frequency): 77.4MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): LH79524N0F100A0,55; LH79524N0F100A0,551; LH79524N0F100A1,551; LH79524N0F100A1,55; Introduction Date: May 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 206238-LH79524N0F100A0
Packaging: Tray
Core Processor: ARM7
Number of I/O: 88
Program Memory Type: ROMless
Data Converters: A/D 10x10b
Family Name: LH79524
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-CABGA (14x14)
Speed(Frequency): 77.4MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): LH79524N0F100A0,55; LH79524N0F100A0,551; LH79524N0F100A1,551; LH79524N0F100A1,55;
Introduction Date: May 08, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 32BIT ROMLESS 208CABGA - 733-LH79524N0F100A0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT ROMLESS 208CABGA
733-LH79524N0F100A0
IC MCU 32BIT ROMLESS 208CABGA 733-LH79524N0F100A0
IC MCU 32BIT ROMLESS 208CABGA

IC MCU 32BIT ROMLESS 208CABGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 206238-LH79524N0F100A0 733-LH79524N0F100A0
Product Name Embedded - Embedded - Microcontrollers - LH79524N0F100A0 IC MCU 32BIT ROMLESS 208CABGA
Data Bus 32 Bit 32 Bit
Clock Speed 77.4 MHz
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless ROMLess; ROM
Supply Voltage 1.7 to 3.6 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details