Sharp Microelectronics of the Americas Embedded - Embedded - Microcontrollers - LH79524N0E100A0 LH79524N0E100A0

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 206237-LH79524N0E100 A0 Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Type: ROMless Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-CABGA (14x14) Speed(Frequency): 77.4MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 206237-LH79524N0E100 A0 Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Type: ROMless Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-CABGA (14x14) Speed(Frequency): 77.4MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LH79524N0E100A0 - 206237-LH79524N0E100A0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LH79524N0E100A0
206237-LH79524N0E100A0
Embedded - Embedded - Microcontrollers - LH79524N0E100A0 206237-LH79524N0E100A0
Manufacturer: Sharp Microelectronics Win Source Part Number: 206237-LH79524N0E100 A0 Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Type: ROMless Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-CABGA (14x14) Speed(Frequency): 77.4MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 206237-LH79524N0E100A0
Packaging: Tray
Core Processor: ARM7
Number of I/O: 88
Program Memory Type: ROMless
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-CABGA (14x14)
Speed(Frequency): 77.4MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-LH79524N0E100A0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-LH79524N0E100A0
32-bit 32BIT Embedded Microcontroller MCU 685-LH79524N0E100A0
IC MCU 32BIT ROMLESS 208CABGA Product overview: LH79524N0E100A0 from Sharp Microelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH79524N0E100A0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208CABGA Product overview: LH79524N0E100A0 from Sharp Microelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH79524N0E100A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LH79524N0E100A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LH79524N0E100A0
Microcontrollers LH79524N0E100A0
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 77.4MHz ROMless 208-CABGA (14x14)

ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 77.4MHz ROMless 208-CABGA (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LH79524N0E100A0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LH79524N0E100A0
Embedded - Microcontrollers LH79524N0E100A0
IC MCU 32BIT ROMLESS 208CABGA

IC MCU 32BIT ROMLESS 208CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 206237-LH79524N0E100A0 685-LH79524N0E100A0 LH79524N0E100A0 LH79524N0E100A0
Product Name Embedded - Embedded - Microcontrollers - LH79524N0E100A0 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 77.4 MHz 77.4 MHz
RAM 16 KB 16 KB 16 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02407400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details