Sharp Microelectronics of the Americas Microcontrollers LH75411N0Q100C0

Description
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LH75411N0Q100C0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LH75411N0Q100C0-ND
Microcontrollers LH75411N0Q100C0-ND
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless 144-LQFP (20x20)

ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LH75411N0Q100C0 - 130660-LH75411N0Q100C0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LH75411N0Q100C0
130660-LH75411N0Q100C0
Embedded - Embedded - Microcontrollers - LH75411N0Q100C0 130660-LH75411N0Q100C0
Manufacturer: Sharp Microelectronics Win Source Part Number: 130660-LH75411N0Q100 C0 Packaging: Tray Core Processor: ARM7 Number of I/O: 76 Program Memory Type: ROMless Data Converters: A/D 8x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): LH75411N0Q100C0-S; LH75411N0Q100C0,557; LH75411N0Q100C0,551; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 130660-LH75411N0Q100C0
Packaging: Tray
Core Processor: ARM7
Number of I/O: 76
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): LH75411N0Q100C0-S; LH75411N0Q100C0,557; LH75411N0Q100C0,551;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LH75411N0Q100C0-ND 130660-LH75411N0Q100C0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LH75411N0Q100C0
Data Bus 32 Bit 32 Bit
Clock Speed 84 MHz 84 MHz
Bits Other; A/D 8x10b
RAM 32 KB 32 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details