Manufacturer: Sharp Microelectronics
Win Source Part Number: 206236-LH75400N0M100
Packaging: Tray
Core Processor: ARM7
Number of I/O: 76
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MCU 32BIT ROMLESS 144LQFP Product overview: LH75400N0M100C0 from Sharp Microelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH75400N0M100C0 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 144LQFP
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless
IC MCU 32BIT ROMLESS 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 206236-LH75400N0M100C0 | 685-LH75400N0M100C0 | LH75400N0M100C0 | LH75400N0M100C0 | LH75400N0M100C0 |
| Product Name | Embedded - Embedded - Microcontrollers - LH75400N0M100C0 | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts |