Sharp Microelectronics of the Americas Memory LH52256CN-70LL

Description
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 425-1834-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-LH52256CN-70LL
Memory IC and Storage Component 774-LH52256CN-70LL
IC SRAM 256KBIT PARALLEL 28SOP Product overview: LH52256CN-70LL from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH52256CN-70LL can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: LH52256CN-70LL from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH52256CN-70LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - LH52256CN-70LL - 778601-LH52256CN-70LL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - LH52256CN-70LL
778601-LH52256CN-70LL
Memory - SRAM - LH52256CN-70LL 778601-LH52256CN-70LL
Manufacturer: Sharp Microelectronics Win Source Part Number: 778601-LH52256CN-70L L Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SOP Mounting: SMD Technology: SRAM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: LH52256CN Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-SOP Alternative Parts (Cross-Reference): HY62WT08081E-DG85C; HY62CT08081E-DG85C; HY62CT08081E-DG85E; HY62WT08081E-DG70I; Introduction Date: June 09, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 778601-LH52256CN-70LL
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOP
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: LH52256CN
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-SOP
Alternative Parts (Cross-Reference): HY62WT08081E-DG85C; HY62CT08081E-DG85C; HY62CT08081E-DG85E; HY62WT08081E-DG70I;
Introduction Date: June 09, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - LH52256CN-70LL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LH52256CN-70LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LH52256CN-70LL
Integrated Circuits (ICs) - Memory - Memory LH52256CN-70LL
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 425-1834-5-ND 774-LH52256CN-70LL 778601-LH52256CN-70LL LH52256CN-70LL LH52256CN-70LL LH52256CN-70LL LH52256CN-70LL
Product Name Memory Memory IC and Storage Component Memory - SRAM - LH52256CN-70LL Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 28-SOP Tube 28-SOP 28-SOP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71T75602S200BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Memory - A2C00061887 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers