Sharp Microelectronics of the Americas OEM Parts - OEM Parts (J - L) - LH52256CD-70LL LH52256CD-70LL

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028201-LH52256CD-70 LL Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 70 ns Density: 256 kb Number of Words: 32000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LH52256CD-70LLLH5225 6CD70-LL; LH52256CD70LL; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 45 mA Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028201-LH52256CD-70 LL Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 70 ns Density: 256 kb Number of Words: 32000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LH52256CD-70LLLH5225 6CD70-LL; LH52256CD70LL; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 45 mA Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LH52256CD-70LL - 1028201-LH52256CD-70LL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LH52256CD-70LL
1028201-LH52256CD-70LL
OEM Parts - OEM Parts (J - L) - LH52256CD-70LL 1028201-LH52256CD-70LL
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028201-LH52256CD-70 LL Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 70 ns Density: 256 kb Number of Words: 32000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LH52256CD-70LLLH5225 6CD70-LL; LH52256CD70LL; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 45 mA Address Bus Width: 15 b

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028201-LH52256CD-70LL
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 70 ns
Density: 256 kb
Number of Words: 32000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: OEM Parts(J-L)
Case / Package: PDIP
Alternative Parts (Cross-Reference): LH52256CD-70LLLH52256CD70-LL; LH52256CD70LL;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 45 mA
Address Bus Width: 15 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1028201-LH52256CD-70LL
Product Name OEM Parts - OEM Parts (J - L) - LH52256CD-70LL
Unlock Full Specs
to access all available technical data