Sharp Microelectronics of the Americas Memory LH5164AN-10L

Description
SRAM Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet
Description
SRAM Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 425-1831-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOP

SRAM Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOP

Buy Now Datasheet
Memory - SRAM - LH5164AN-10L - 070971-LH5164AN-10L - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - LH5164AN-10L
070971-LH5164AN-10L
Memory - SRAM - LH5164AN-10L 070971-LH5164AN-10L
Manufacturer: Sharp Microelectronics Win Source Part Number: 070971-LH5164AN-10L Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 70ns Family Name: LH5164A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 28-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): LH5164AN-10L T&R; LH5164AHN-10LF; Introduction Date: June 09, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 070971-LH5164AN-10L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 70ns
Family Name: LH5164A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): LH5164AN-10L T&R; LH5164AHN-10LF;
Introduction Date: June 09, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-LH5164AN-10L
Memory IC and Storage Component 774-LH5164AN-10L
IC SRAM 64KBIT PARALLEL 28SOP Product overview: LH5164AN-10L from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH5164AN-10L can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28SOP Product overview: LH5164AN-10L from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH5164AN-10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - LH5164AN-10L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit Parallel 70 ns 28-SOP

SRAM Memory IC 64Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - LH5164AN-10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LH5164AN-10L
Integrated Circuits (ICs) - Memory - Memory LH5164AN-10L
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 425-1831-5-ND 070971-LH5164AN-10L 774-LH5164AN-10L LH5164AN-10L LH5164AN-10L LH5164AN-10L LH5164AN-10L
Product Name Memory Memory - SRAM - LH5164AN-10L Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type SOP; 28-SOP SOP; 28-SOP Tube 28-SOP 28-SOP
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CY14B101K-SP35XIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 1000 kbits
View Details
2 suppliers
Memory - 7164L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details