SRAM Memory IC 64Kb (8K x 8) Parallel 100ns 28-SOP
SRAM Memory IC 64Kbit Parallel 100 ns 28-SOP
IC SRAM 64KBIT PARALLEL 28SOP
IC SRAM 64KBIT PARALLEL 28SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 425-2430-5-ND | LH5164AHN-10LF | LH5164AHN-10LF | LH5164AHN-10LF |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 28-SOP | 28-SOP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |