Manufacturer: Sharp Microelectronics
Win Source Part Number: 1196452-LH5164A-10LF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 70°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Technology: SRAM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: LH5164A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: sharp-world.com/
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): LY6264PL-70SLT; LY6264PL-55SLT; LY6264PL-55LLT;
Introduction Date: October 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC SRAM 64KBIT PARALLEL 28DIP Product overview: LH5164A-10LF from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH5164A-10LF can be used for catalog matching and distributor lookup.
SRAM Memory IC 64Kb (8K x 8) Parallel 100ns 28-DIP
IC SRAM 64KBIT PARALLEL 28DIP
SRAM Memory IC 64Kbit Parallel 100 ns 28-DIP
IC SRAM 64KBIT PARALLEL 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1196452-LH5164A-10LF | 774-LH5164A-10LF | 425-1933-5-ND | LH5164A-10LF | LH5164A-10LF | LH5164A-10LF |
| Product Name | Memory - RAM - LH5164A-10LF | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | 100 ns | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |