Manufacturer: Sharp Microelectronics
Win Source Part Number: 138338-LH5164A-10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC SRAM 64KBIT PARALLEL 28DIP Product overview: LH5164A-10L from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH5164A-10L can be used for catalog matching and distributor lookup.
SRAM Memory IC 64Kb (8K x 8) Parallel 100ns 28-DIP
IC SRAM 64KBIT PARALLEL 28DIP
SRAM Memory IC 64Kbit Parallel 100 ns 28-DIP
IC SRAM 64KBIT PARALLEL 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 138338-LH5164A-10L | 774-LH5164A-10L | 425-1830-5-ND | LH5164A-10L | LH5164A-10L | LH5164A-10L |
| Product Name | Memory - SRAM - LH5164A-10L | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | ||
| Package Type | DIP; 28-DIP | Tube | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) |