Sharp Microelectronics of the Americas Memory IC and Storage Component LH28F640SPHT-PTLZ8

Description
IC FLASH 64MBIT 120NS 56TSOP Product overview: LH28F640SPHT-PTLZ8 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F640SPHT-PTL Z8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT 120NS 56TSOP Product overview: LH28F640SPHT-PTLZ8 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F640SPHT-PTL Z8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-LH28F640SPHT-PTLZ8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F640SPHT-PTLZ8
Memory IC and Storage Component 774-LH28F640SPHT-PTLZ8
IC FLASH 64MBIT 120NS 56TSOP Product overview: LH28F640SPHT-PTLZ8 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F640SPHT-PTL Z8 can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT 120NS 56TSOP Product overview: LH28F640SPHT-PTLZ8 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F640SPHT-PTLZ8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - LH28F640SPHT-PTLZ8 - 206235-LH28F640SPHT-PTLZ8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F640SPHT-PTLZ8
206235-LH28F640SPHT-PTLZ8
Memory - Flash - LH28F640SPHT-PTLZ8 206235-LH28F640SPHT-PTLZ8
Manufacturer: Sharp Microelectronics Win Source Part Number: 206235-LH28F640SPHT- PTLZ8 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (4M x 16) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 206235-LH28F640SPHT-PTLZ8
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (4M x 16)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-LH28F640SPHT-PTLZ8 206235-LH28F640SPHT-PTLZ8
Product Name Memory IC and Storage Component Memory - Flash - LH28F640SPHT-PTLZ8
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 8945135724 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL128SDPMFIG10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details