Sharp Microelectronics of the Americas Memory LH28F640SPHT-PTL12

Description
FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 56-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 425-1857-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 56-TSOP

FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 56-TSOP

Buy Now Datasheet
Memory - Flash - LH28F640SPHT-PTL12 - 877102-LH28F640SPHT-PTL12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F640SPHT-PTL12
877102-LH28F640SPHT-PTL12
Memory - Flash - LH28F640SPHT-PTL12 877102-LH28F640SPHT-PTL12
Manufacturer: Sharp Microelectronics Win Source Part Number: 877102-LH28F640SPHT- PTL12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071

Manufacturer: Sharp Microelectronics
Win Source Part Number: 877102-LH28F640SPHT-PTL12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 425-1857-ND 877102-LH28F640SPHT-PTL12
Product Name Memory Memory - Flash - LH28F640SPHT-PTL12
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL132K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details