Sharp Microelectronics of the Americas Memory - Flash - LH28F640BFHE-PBTLHGA LH28F640BFHE-PBTLHGA

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 041050-LH28F640BFHE- PBTLHGA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 041050-LH28F640BFHE- PBTLHGA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LH28F640BFHE-PBTLHGA - 041050-LH28F640BFHE-PBTLHGA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F640BFHE-PBTLHGA
041050-LH28F640BFHE-PBTLHGA
Memory - Flash - LH28F640BFHE-PBTLHGA 041050-LH28F640BFHE-PBTLHGA
Manufacturer: Sharp Microelectronics Win Source Part Number: 041050-LH28F640BFHE- PBTLHGA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 041050-LH28F640BFHE-PBTLHGA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-LH28F640BFHE-PBTLHGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F640BFHE-PBTLHGA
Memory IC and Storage Component 774-LH28F640BFHE-PBTLHGA
IC FLASH 64MBIT 70NS 48TSOP Product overview: LH28F640BFHE-PBTLHGA from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F640BFHE-PBT LHGA can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT 70NS 48TSOP Product overview: LH28F640BFHE-PBTLHGA from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F640BFHE-PBTLHGA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 041050-LH28F640BFHE-PBTLHGA 774-LH28F640BFHE-PBTLHGA
Product Name Memory - Flash - LH28F640BFHE-PBTLHGA Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details