IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S5NS-L90 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S5NS-L90
Manufacturer: Sharp Microelectronics
Win Source Part Number: 923042-LH28F320S5NS-
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70 ns 56-SSOP
Package: Tube
Package: 56-SOP (0.524", 13.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Other Part Number: 425-1846, LHF32K10
IC FLASH 32MBIT PARALLEL 56SSOP
IC FLASH 32MBIT PARALLEL 56SSOP
FLASH Memory IC 32Mbit Parallel 70 ns 56-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LH28F320S5NS-L90 | 923042-LH28F320S5NS-L90 | LH28F320S5NS-L90 | LH28F320S5NS-L90 | LH28F320S5NS-L90 |
| Product Name | Memory IC and Storage Component | Memory - Flash - LH28F320S5NS-L90 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |