Manufacturer: Sharp Microelectronics
Win Source Part Number: 778598-LH28F320S5HNS
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-SOP (0.524", 13.30mm)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: LH28F320S5HNS-L
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): S29GL032A10TFIR23; S29GL032A10TFIR13; DT28F320J5A-120; DT28F320J5A120 S B93;
Introduction Date: October 26, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S5HNS-L90 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S5HNS-L9
IC FLASH 32MBIT PARALLEL 56SSOP
IC FLASH 32MBIT PARALLEL 56SSOP
FLASH Memory IC 32Mbit Parallel 90 ns 56-SSOP
IC FLASH 32MBIT PARALLEL 56SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 778598-LH28F320S5HNS-L90 | 774-LH28F320S5HNS-L90 | LH28F320S5HNS-L90 | LH28F320S5HNS-L90 | LH28F320S5HNS-L90 | LH28F320S5HNS-L90 |
| Product Name | Memory - Flash - LH28F320S5HNS-L90 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |