Sharp Microelectronics of the Americas Memory IC and Storage Component LH28F320S3NS-L11

Description
32-MBIT(4MBx8/2MBx16 )Smart 3 Flash MEMORY Product overview: LH28F320S3NS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3NS-L11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-MBIT(4MBx8/2MBx16 )Smart 3 Flash MEMORY Product overview: LH28F320S3NS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3NS-L11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-LH28F320S3NS-L11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F320S3NS-L11
Memory IC and Storage Component 774-LH28F320S3NS-L11
32-MBIT(4MBx8/2MBx16 )Smart 3 Flash MEMORY Product overview: LH28F320S3NS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3NS-L11 can be used for catalog matching and distributor lookup.

32-MBIT(4MBx8/2MBx16)Smart 3 Flash MEMORY Product overview: LH28F320S3NS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3NS-L11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - LH28F320S3NS-L11 - 1196442-LH28F320S3NS-L11 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F320S3NS-L11
1196442-LH28F320S3NS-L11
Memory - Flash - LH28F320S3NS-L11 1196442-LH28F320S3NS-L11
Manufacturer: Sharp Microelectronics Win Source Part Number: 1196442-LH28F320S3NS -L11 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 56-SOP (0.524", 13.30mm) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: LH28F320S3NS-L11 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): DA28F320J5-120; DA28F320J5A120 S B93; DT28F320J5A120 S B93; Introduction Date: April 08, 2003 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1196442-LH28F320S3NS-L11
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 56-SOP (0.524", 13.30mm)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: LH28F320S3NS-L11
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): DA28F320J5-120; DA28F320J5A120 S B93; DT28F320J5A120 S B93;
Introduction Date: April 08, 2003
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 425-1844-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 32M PARALLEL 56SSOP

IC FLASH 32M PARALLEL 56SSOP

Buy Now Datasheet
IC FLASH 32M PARALLEL 56SSOP

IC FLASH 32M PARALLEL 56SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-LH28F320S3NS-L11 1196442-LH28F320S3NS-L11 425-1844-ND LH28F320S3NS-L11
Product Name Memory IC and Storage Component Memory - Flash - LH28F320S3NS-L11 Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash
Access Time 90 ns 90 ns
Cycle Time 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers