Sharp Microelectronics of the Americas Memory IC and Storage Component LH28F320S3HNS-ZM

Description
IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-ZM from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-ZM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-ZM from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-ZM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-LH28F320S3HNS-ZM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F320S3HNS-ZM
Memory IC and Storage Component 774-LH28F320S3HNS-ZM
IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-ZM from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-ZM can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-ZM from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-ZM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - LH28F320S3HNS-ZM - 070969-LH28F320S3HNS-ZM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F320S3HNS-ZM
070969-LH28F320S3HNS-ZM
Memory - Flash - LH28F320S3HNS-ZM 070969-LH28F320S3HNS-ZM
Manufacturer: Sharp Microelectronics Win Source Part Number: 070969-LH28F320S3HNS -ZM Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-SSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 070969-LH28F320S3HNS-ZM
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LH28F320S3HNS-ZM
Integrated Circuits (ICs) - Memory - Memory LH28F320S3HNS-ZM
IC FLASH 32MBIT PARALLEL 56SSOP

IC FLASH 32MBIT PARALLEL 56SSOP

Supplier's Site
Memory - LH28F320S3HNS-ZM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 110 ns 56-SSOP

FLASH Memory IC 32Mbit Parallel 110 ns 56-SSOP

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 56SSOP

IC FLASH 32MBIT PARALLEL 56SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-LH28F320S3HNS-ZM 070969-LH28F320S3HNS-ZM LH28F320S3HNS-ZM LH28F320S3HNS-ZM LH28F320S3HNS-ZM
Product Name Memory IC and Storage Component Memory - Flash - LH28F320S3HNS-ZM Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 110 ns 110 ns 110 ns 110 ns
Cycle Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SAGMFI001 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers