Sharp Microelectronics of the Americas Memory IC and Storage Component LH28F320S3HNS-L11

Description
IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-L1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-L1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-LH28F320S3HNS-L11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F320S3HNS-L11
Memory IC and Storage Component 774-LH28F320S3HNS-L11
IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-L1 1 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 56SSOP Product overview: LH28F320S3HNS-L11 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F320S3HNS-L11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - LH28F320S3HNS-L11 - 923041-LH28F320S3HNS-L11 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F320S3HNS-L11
923041-LH28F320S3HNS-L11
Memory - Flash - LH28F320S3HNS-L11 923041-LH28F320S3HNS-L11
Manufacturer: Sharp Microelectronics Win Source Part Number: 923041-LH28F320S3HNS -L11 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110 ns 56-SSOP Package: Tube Package: 56-SOP (0.524", 13.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Other Part Number: 425-1845, LHF32K03

Manufacturer: Sharp Microelectronics
Win Source Part Number: 923041-LH28F320S3HNS-L11
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110 ns 56-SSOP
Package: Tube
Package: 56-SOP (0.524", 13.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Other Part Number: 425-1845, LHF32K03

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LH28F320S3HNS-L11
Integrated Circuits (ICs) - Memory - Memory LH28F320S3HNS-L11
IC FLASH 32MBIT PARALLEL 56SSOP

IC FLASH 32MBIT PARALLEL 56SSOP

Supplier's Site
Memory - LH28F320S3HNS-L11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 110 ns 56-SSOP

FLASH Memory IC 32Mbit Parallel 110 ns 56-SSOP

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 56SSOP

IC FLASH 32MBIT PARALLEL 56SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-LH28F320S3HNS-L11 923041-LH28F320S3HNS-L11 LH28F320S3HNS-L11 LH28F320S3HNS-L11 LH28F320S3HNS-L11
Product Name Memory IC and Storage Component Memory - Flash - LH28F320S3HNS-L11 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 110 ns 110 ns 110 ns
Cycle Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details